TE Connectivity Through Hole Resistors ROX05SJ3R3

Description
3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142644TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142644TB-ND
Through Hole Resistors A142644TB-ND
3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142644CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142644CT-ND
Through Hole Resistors A142644CT-ND
3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX05SJ3R3TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX05SJ3R3TB-ND
Through Hole Resistors 1111-ROX05SJ3R3TB-ND
1/2W SM M/OX 5% 3R3

1/2W SM M/OX 5% 3R3

Buy Now Datasheet
Res, 3R3, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9572
Res, 3R3, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9572
RES, 3R3, 0.5W, AXIAL, METAL OXIDE; Resistance:3.3ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 3R3, 0.5W, AXIAL, METAL OXIDE; Resistance:3.3ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142644TB-ND 1111-ROX05SJ3R3TB-ND 96AC9572
Product Name Through Hole Resistors Through Hole Resistors Res, 3R3, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers