TE Connectivity Through Hole Resistors ROX05SJ390R

Description
390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142694TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142694TB-ND
Through Hole Resistors A142694TB-ND
390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142694CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142694CT-ND
Through Hole Resistors A142694CT-ND
390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX05SJ390RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX05SJ390RTB-ND
Through Hole Resistors 1111-ROX05SJ390RTB-ND
1/2W SM M/OX 5% 390R

1/2W SM M/OX 5% 390R

Buy Now Datasheet
Res, 390R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC1268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC1268
Res, 390R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC1268
RES, 390R, 0.5W, AXIAL, METAL OXIDE; Resistance:390ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 390R, 0.5W, AXIAL, METAL OXIDE; Resistance:390ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142694TB-ND 1111-ROX05SJ390RTB-ND 97AC1268
Product Name Through Hole Resistors Through Hole Resistors Res, 390R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers