TE Connectivity Through Hole Resistors ROX05SJ36K

Description
36 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
36 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142741TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142741TB-ND
Through Hole Resistors A142741TB-ND
36 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

36 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142741CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142741CT-ND
Through Hole Resistors A142741CT-ND
36 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

36 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 36K, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC2507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC2507
Res, 36K, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC2507
RES, 36K, 0.5W, AXIAL, METAL OXIDE; Resistance:36kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 36K, 0.5W, AXIAL, METAL OXIDE; Resistance:36kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A142741TB-ND 97AC2507
Product Name Through Hole Resistors Res, 36K, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details