TE Connectivity Through Hole Resistors ROX05SJ33K

Description
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142740TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142740TB-ND
Through Hole Resistors A142740TB-ND
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142740CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142740CT-ND
Through Hole Resistors A142740CT-ND
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX05SJ33KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX05SJ33KTB-ND
Through Hole Resistors 1111-ROX05SJ33KTB-ND
METAL OXIDE RESISTORS 1/2W SM M/

METAL OXIDE RESISTORS 1/2W SM M/

Buy Now Datasheet
Res, 33K, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9840
Res, 33K, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9840
RES, 33K, 0.5W, AXIAL, METAL OXIDE; Resistance:33kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 33K, 0.5W, AXIAL, METAL OXIDE; Resistance:33kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142740TB-ND 1111-ROX05SJ33KTB-ND 96AC9840
Product Name Through Hole Resistors Through Hole Resistors Res, 33K, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details