TE Connectivity Through Hole Resistors ROX05SJ2R7

Description
2.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote
Description
2.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 2R7, 0.5W, Axial, Metal Oxide is part of the ROX series and features a resistance value of 2.7 ohms with a power rating of 500mW. It has a maximum working voltage of 250V and a resistance tolerance of ±5%. The resistor is constructed using a metal oxide film on a ceramic substrate, providing excellent long-term stability and flameproof characteristics. It is suitable for applications requiring reliable line protection. The product is RoHS compliant and comes in an axial leaded package, making it compatible with various circuit designs.

Datasheet Summary
Powered by GS/AI

The Resistor 2R7, 0.5W, Axial, Metal Oxide is part of the ROX series and features a resistance value of 2.7 ohms with a power rating of 500mW. It has a maximum working voltage of 250V and a resistance tolerance of ±5%. The resistor is constructed using a metal oxide film on a ceramic substrate, providing excellent long-term stability and flameproof characteristics. It is suitable for applications requiring reliable line protection. The product is RoHS compliant and comes in an axial leaded package, making it compatible with various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142642TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142642TB-ND
Through Hole Resistors A142642TB-ND
2.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

2.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142642CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142642CT-ND
Through Hole Resistors A142642CT-ND
2.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

2.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX05SJ2R7TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX05SJ2R7TB-ND
Through Hole Resistors 1111-ROX05SJ2R7TB-ND
1/2W SM M/OX 5% 2R7

1/2W SM M/OX 5% 2R7

Buy Now Datasheet
Res, 2R7, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC4744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC4744
Res, 2R7, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC4744
RES, 2R7, 0.5W, AXIAL, METAL OXIDE; Resistance:2.7ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 2R7, 0.5W, AXIAL, METAL OXIDE; Resistance:2.7ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142642TB-ND 1111-ROX05SJ2R7TB-ND 97AC4744
Product Name Through Hole Resistors Through Hole Resistors Res, 2R7, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers