TE Connectivity Through Hole Resistors ROX05SJ2R2

Description
2.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142640CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142640CT-ND
Through Hole Resistors A142640CT-ND
2.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

2.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142640TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142640TB-ND
Through Hole Resistors A142640TB-ND
2.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

2.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 2R2, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9570
Res, 2R2, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9570
RES, 2R2, 0.5W, AXIAL, METAL OXIDE; Resistance:2.2ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 2R2, 0.5W, AXIAL, METAL OXIDE; Resistance:2.2ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 0.5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH4887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 0.5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH4887
Res, 2R2, 0.5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH4887
RES, 2R2, 0.5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 2R2, 0.5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142640CT-ND 96AC9570 34AH4887
Product Name Through Hole Resistors Res, 2R2, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Res, 2R2, 0.5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details