TE Connectivity Through Hole Resistors ROX05SJ2K2

Description
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142712TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142712TB-ND
Through Hole Resistors A142712TB-ND
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142712CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142712CT-ND
Through Hole Resistors A142712CT-ND
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 2K2, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC6395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC6395
Res, 2K2, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC6395
RES, 2K2, 0.5W, AXIAL, METAL OXIDE; Resistance:2.2kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 2K2, 0.5W, AXIAL, METAL OXIDE; Resistance:2.2kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A142712TB-ND 97AC6395
Product Name Through Hole Resistors Res, 2K2, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details