TE Connectivity Through Hole Resistors ROX05SJ22R

Description
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142664TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142664TB-ND
Through Hole Resistors A142664TB-ND
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142664CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142664CT-ND
Through Hole Resistors A142664CT-ND
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 22R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC0421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC0421
Res, 22R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC0421
RES, 22R, 0.5W, AXIAL, METAL OXIDE; Resistance:22ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 22R, 0.5W, AXIAL, METAL OXIDE; Resistance:22ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A142664TB-ND 97AC0421
Product Name Through Hole Resistors Res, 22R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details