TE Connectivity Through Hole Resistors ROX05SJ220R

Description
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142688CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142688CT-ND
Through Hole Resistors A142688CT-ND
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142688TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142688TB-ND
Through Hole Resistors A142688TB-ND
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX05SJ220RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX05SJ220RTB-ND
Through Hole Resistors 1111-ROX05SJ220RTB-ND
1/2W SM M/OX 5% 220R

1/2W SM M/OX 5% 220R

Buy Now Datasheet
Res, 220R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC1000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC1000
Res, 220R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC1000
RES, 220R, 0.5W, AXIAL, METAL OXIDE; Resistance:220ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 220R, 0.5W, AXIAL, METAL OXIDE; Resistance:220ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142688CT-ND 1111-ROX05SJ220RTB-ND 97AC1000
Product Name Through Hole Resistors Through Hole Resistors Res, 220R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers