TE Connectivity Through Hole Resistors ROX05SJ1R0

Description
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142632CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142632CT-ND
Through Hole Resistors A142632CT-ND
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142632TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142632TB-ND
Through Hole Resistors A142632TB-ND
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX05SJ1R0TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX05SJ1R0TB-ND
Through Hole Resistors 1111-ROX05SJ1R0TB-ND
1/2W SM M/OX 5% 1R0

1/2W SM M/OX 5% 1R0

Buy Now Datasheet
Res, 1R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC7806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC7806
Res, 1R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC7806
RES, 1R, 0.5W, AXIAL, METAL OXIDE; Resistance:1ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 1R, 0.5W, AXIAL, METAL OXIDE; Resistance:1ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142632CT-ND 1111-ROX05SJ1R0TB-ND 96AC7806
Product Name Through Hole Resistors Through Hole Resistors Res, 1R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers