TE Connectivity Through Hole Resistors ROX05SJ1K6

Description
1.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142709TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142709TB-ND
Through Hole Resistors A142709TB-ND
1.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142709CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142709CT-ND
Through Hole Resistors A142709CT-ND
1.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX05SJ1K6TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX05SJ1K6TB-ND
Through Hole Resistors 1111-ROX05SJ1K6TB-ND
1/2W SM M/OX 5% 1K6

1/2W SM M/OX 5% 1K6

Buy Now Datasheet
Res, 1K6, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9223
Res, 1K6, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9223
RES, 1K6, 0.5W, AXIAL, METAL OXIDE; Resistance:1.6kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 1K6, 0.5W, AXIAL, METAL OXIDE; Resistance:1.6kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142709TB-ND 1111-ROX05SJ1K6TB-ND 96AC9223
Product Name Through Hole Resistors Through Hole Resistors Res, 1K6, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details