TE Connectivity Through Hole Resistors ROX05SJ1K5

Description
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142708CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142708CT-ND
Through Hole Resistors A142708CT-ND
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142708TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142708TB-ND
Through Hole Resistors A142708TB-ND
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX05SJ1K5TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX05SJ1K5TB-ND
Through Hole Resistors 1111-ROX05SJ1K5TB-ND
1/2W SM M/OX 5% 1K5

1/2W SM M/OX 5% 1K5

Buy Now Datasheet
Res, 1K5, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC1558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC1558
Res, 1K5, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC1558
RES, 1K5, 0.5W, AXIAL, METAL OXIDE; Resistance:1.5kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 1K5, 0.5W, AXIAL, METAL OXIDE; Resistance:1.5kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142708CT-ND 1111-ROX05SJ1K5TB-ND 97AC1558
Product Name Through Hole Resistors Through Hole Resistors Res, 1K5, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers