TE Connectivity Through Hole Resistors ROX05SJ1K0

Description
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142704TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142704TB-ND
Through Hole Resistors A142704TB-ND
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142704CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142704CT-ND
Through Hole Resistors A142704CT-ND
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX05SJ1K0TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX05SJ1K0TB-ND
Through Hole Resistors 1111-ROX05SJ1K0TB-ND
1/2W SM M/OX 5% 1K0

1/2W SM M/OX 5% 1K0

Buy Now Datasheet
Res, 1K, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC1555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC1555
Res, 1K, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC1555
RES, 1K, 0.5W, AXIAL, METAL OXIDE; Resistance:1kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

RES, 1K, 0.5W, AXIAL, METAL OXIDE; Resistance:1kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142704TB-ND 1111-ROX05SJ1K0TB-ND 97AC1555
Product Name Through Hole Resistors Through Hole Resistors Res, 1K, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers