TE Connectivity Metal Oxide Varistor, 240V 395V Rad; Voltage Rating Vac Raychem Te Connectivity ROV14-241K-S

Description
METAL OXIDE VARISTOR, 240V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:240V; Product Range:ROV Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Lead Spacing:7.5mm RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 240V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:240V; Product Range:ROV Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Lead Spacing:7.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 240V 395V Rad; Voltage Rating Vac Raychem Te Connectivity - 99H1452 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 240V 395V Rad; Voltage Rating Vac Raychem Te Connectivity
99H1452
Metal Oxide Varistor, 240V 395V Rad; Voltage Rating Vac Raychem Te Connectivity 99H1452
METAL OXIDE VARISTOR, 240V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:240V; Product Range:ROV Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Lead Spacing:7.5mm RoHS Compliant: Yes

METAL OXIDE VARISTOR, 240V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:240V; Product Range:ROV Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 99H1452
Product Name Metal Oxide Varistor, 240V 395V Rad; Voltage Rating Vac Raychem Te Connectivity
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details