TE Connectivity Metal Oxide Varistor, 220V 360V Rad; Voltage Rating Vac Raychem Te Connectivity ROV14-221K

Description
METAL OXIDE VARISTOR, 220V 360V RAD; Voltage Rating VAC:140V; Voltage Rating VDC:220V; Product Range:-; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 220V 360V RAD; Voltage Rating VAC:140V; Voltage Rating VDC:220V; Product Range:-; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 220V 360V Rad; Voltage Rating Vac Raychem Te Connectivity - 99H1448 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 220V 360V Rad; Voltage Rating Vac Raychem Te Connectivity
99H1448
Metal Oxide Varistor, 220V 360V Rad; Voltage Rating Vac Raychem Te Connectivity 99H1448
METAL OXIDE VARISTOR, 220V 360V RAD; Voltage Rating VAC:140V; Voltage Rating VDC:220V; Product Range:-; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

METAL OXIDE VARISTOR, 220V 360V RAD; Voltage Rating VAC:140V; Voltage Rating VDC:220V; Product Range:-; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 99H1448
Product Name Metal Oxide Varistor, 220V 360V Rad; Voltage Rating Vac Raychem Te Connectivity
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 20CLQ045 - 20CLQ045 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 45 volts
View Details
3 suppliers
Diodes - NC404 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details