TE Connectivity Metal Oxide Varistor, 150V 250V Rad; Voltage Rating Vac Raychem Te Connectivity ROV10-151K-S

Description
METAL OXIDE VARISTOR, 150V 250V RAD; Voltage Rating VAC:95V; Voltage Rating VDC:150V; Product Range:-; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 150V 250V RAD; Voltage Rating VAC:95V; Voltage Rating VDC:150V; Product Range:-; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 150V 250V Rad; Voltage Rating Vac Raychem Te Connectivity - 99H1387 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 150V 250V Rad; Voltage Rating Vac Raychem Te Connectivity
99H1387
Metal Oxide Varistor, 150V 250V Rad; Voltage Rating Vac Raychem Te Connectivity 99H1387
METAL OXIDE VARISTOR, 150V 250V RAD; Voltage Rating VAC:95V; Voltage Rating VDC:150V; Product Range:-; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

METAL OXIDE VARISTOR, 150V 250V RAD; Voltage Rating VAC:95V; Voltage Rating VDC:150V; Product Range:-; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 99H1387
Product Name Metal Oxide Varistor, 150V 250V Rad; Voltage Rating Vac Raychem Te Connectivity
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4465US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 143 mA
IR 0.3000 mA
View Details
General purpose switching diode - BAS29-QR - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
DIODE SCHOTTKY 60V 3A SMC - 30BQ060TR - Karl Kruse GmbH & Co. KG
Specs
Diode Type Schottky
View Details