"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black 4.00' (1.22m)"
HEAT SHRINK TUBING, 9MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.118"; I.D.RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | RNF-3000-9/3-0-STK-ND | 92Y9393 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing, 9Mm, Black; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |