TE Connectivity Heat Shrink Tubing RNF-3000-6/2-X-SP

Description
"Heat Shrink Tubing, Flexible 0.236"" (5.99mm) 3 to 1 Clear 492.1' (150.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.236"" (5.99mm) 3 to 1 Clear 492.1' (150.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF-3000-6/2-X-SP-150-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-3000-6/2-X-SP-150-ND
Heat Shrink Tubing RNF-3000-6/2-X-SP-150-ND
"Heat Shrink Tubing, Flexible 0.236"" (5.99mm) 3 to 1 Clear 492.1' (150.0m)"

"Heat Shrink Tubing, Flexible 0.236"" (5.99mm) 3 to 1 Clear 492.1' (150.0m)"

Buy Now Datasheet
Heat Shrink Tubing - RNF-3000-6/2-X-SP-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-3000-6/2-X-SP-01-ND
Heat Shrink Tubing RNF-3000-6/2-X-SP-01-ND
"Heat Shrink Tubing, Flexible 0.236"" (5.99mm) 3 to 1 Clear 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.236"" (5.99mm) 3 to 1 Clear 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RNF-3000-6/2-X-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
"HEATSHRINK 0.236"" CLEAR METER"

"HEATSHRINK 0.236"" CLEAR METER"

Buy Now Datasheet
Heat Shrink Tubing, 6Mm, Clear; Shrink Ratio Raychem Te Connectivity - 43M8175 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6Mm, Clear; Shrink Ratio Raychem Te Connectivity
43M8175
Heat Shrink Tubing, 6Mm, Clear; Shrink Ratio Raychem Te Connectivity 43M8175
HEAT SHRINK TUBING, 6MM, CLEAR; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.079"RoHS Compliant: Yes

HEAT SHRINK TUBING, 6MM, CLEAR; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.079"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-3000-6/2-X-SP-150-ND RNF-3000-6/2-X-SP-01-ND 43M8175
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 6Mm, Clear; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/2-01-SS30M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MKV-PG-29-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details