"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 3 to 1 Black Enter Number of Meters in Order Quantity"
"HEATSHRNK0.118""X98
HEAT SHRINK TUBING, 3MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:984ft; Length - Metric:300m; I.D. Recovered Max - Imperial:0.039"; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 484-RNF-3000-3/1-0-SP-DS-ND | 09AJ6579 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing, 3Mm, Black; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |