TE Connectivity Heat Shrink Tubing RNF-3000-12/4-0-SP

Description
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black Enter Number of Meters in Order Quantity"
Request a Quote
Description
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black Enter Number of Meters in Order Quantity"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Heat Shrink Tubing, 12mm, Black, with a 3:1 shrink ratio, is designed for versatile applications including insulation and strain relief of wire terminations and electrical connections. It is made from flexible, flame-retardant polyolefin material that meets industry standards for reliability. The tubing operates effectively within a temperature range of -55°C to 135°C (-67°F to 275°F) and requires a minimum shrink temperature of 80°C (176°F) for installation. The maximum recovered wall thickness after heating is 0.157 inches (4mm). This product is RoHS compliant and is suitable for various electrical and electronic components. It is available in standard lengths of 492 feet (150 meters) and is intended for use in environments where durability and safety are critical.

Datasheet Summary
Powered by GS/AI

Heat Shrink Tubing, 12mm, Black, with a 3:1 shrink ratio, is designed for versatile applications including insulation and strain relief of wire terminations and electrical connections. It is made from flexible, flame-retardant polyolefin material that meets industry standards for reliability. The tubing operates effectively within a temperature range of -55°C to 135°C (-67°F to 275°F) and requires a minimum shrink temperature of 80°C (176°F) for installation. The maximum recovered wall thickness after heating is 0.157 inches (4mm). This product is RoHS compliant and is suitable for various electrical and electronic components. It is available in standard lengths of 492 feet (150 meters) and is intended for use in environments where durability and safety are critical.

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-RNF-3000-12/4-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black Enter Number of Meters in Order Quantity"

"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black Enter Number of Meters in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - 484-RNF-3000-12/4-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-3000-12/4-0-SP-ND
Heat Shrink Tubing 484-RNF-3000-12/4-0-SP-ND
"HEATSHRNK0.472""X49 2.1'BLCK"

"HEATSHRNK0.472""X492.1'BLCK"

Buy Now Datasheet
Heat Shrink Tubing, 12Mm, Black; Shrink Ratio Raychem Te Connectivity - 42AC1157 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12Mm, Black; Shrink Ratio Raychem Te Connectivity
42AC1157
Heat Shrink Tubing, 12Mm, Black; Shrink Ratio Raychem Te Connectivity 42AC1157
HEAT SHRINK TUBING, 12MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Imperial:0.157"; RoHS Compliant: Yes

HEAT SHRINK TUBING, 12MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Imperial:0.157"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-RNF-3000-12/4-0-SP-DS-ND 42AC1157
Product Name Heat Shrink Tubing Heat Shrink Tubing, 12Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Cable Sleeves - 1812011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1378 to 0.2953 inch (3.5 to 7.5 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details