TE Connectivity shrink tube RNF-150-3/16-0-SP

Description
M23053/18-205-0
Request a Quote Datasheet
Description
M23053/18-205-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M23053/18-205-0

M23053/18-205-0

Buy Now
Heat Shrink Tubing - RNF-150-3/16-0-SP-150-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-150-3/16-0-SP-150-ND
Heat Shrink Tubing RNF-150-3/16-0-SP-150-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 492.1' (150.0m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 492.1' (150.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 4.8Mm, Black; Shrink Ratio Raychem Te Connectivity - 11J4066 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.8Mm, Black; Shrink Ratio Raychem Te Connectivity
11J4066
Heat Shrink Tubing, 4.8Mm, Black; Shrink Ratio Raychem Te Connectivity 11J4066
HEAT SHRINK TUBING, 4.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1ft; Length - Metric:300mm; I.D. Recovered Max - Imperial:0.093" RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1ft; Length - Metric:300mm; I.D. Recovered Max - Imperial:0.093" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-150-3/16-0-SP RNF-150-3/16-0-SP-150-ND 11J4066
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 4.8Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Fluoropolymer, Irradiated
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Clamping sleeve - EAMH-86-6-C27.3 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details