TE Connectivity Heat Shrink Tubing RNF-100-MINI-SPL-3/64-BK

Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF364K-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF364K-100-ND
Heat Shrink Tubing RNF364K-100-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.169Mm Id, Po, Black, 100Ft; Shrink Ratio Raychem Te Connectivity - 09J3947 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.169Mm Id, Po, Black, 100Ft; Shrink Ratio Raychem Te Connectivity
09J3947
Heat Shrink Tubing, 1.169Mm Id, Po, Black, 100Ft; Shrink Ratio Raychem Te Connectivity 09J3947
HEAT SHRINK TUBING, 1.169MM ID, PO, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.169MM ID, PO, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RNF364K-100-ND 09J3947
Product Name Heat Shrink Tubing Heat Shrink Tubing, 1.169Mm Id, Po, Black, 100Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details