TE Connectivity Heat Shrink Tubing RNF-100-MINI-SPL-1-BK

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 15.0' (4.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 15.0' (4.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF001K-15-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF001K-15-ND
Heat Shrink Tubing RNF001K-15-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 15.0' (4.6m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 15.0' (4.6m)"

Buy Now Datasheet
Tubing, Heat Shrink; 1.0 in. ID; 2:1 Shrink; 15 ft. spool; Black - 70100768 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 1.0 in. ID; 2:1 Shrink; 15 ft. spool; Black
70100768
Tubing, Heat Shrink; 1.0 in. ID; 2:1 Shrink; 15 ft. spool; Black 70100768
Single Wall Tubing, Polyolefin Material, 2:1 Shrink Ratio Applications. Designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Features 2:1 Shrink Ratio Superior Abrasion and Solvent Resistance When Compared with That of Many Flexible, General Purpose Polyolefin Tubings Excellent Physical, Chemical and Electrical Properties That Meet or Exceed Industrial and Military Standards for Highly Reliable, General Purpose Tubing Flexible, Thin-Wall, Flame-Retardant Polyolefin Tubing UL Recognized, CSA Certified Minimum Shrink Temperature: 95°C Minimum Full Recovery Temp.: 121°C Operating Temperature Range: –55°C to 135°C

Single Wall Tubing, Polyolefin Material, 2:1 Shrink Ratio
Applications. Designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.
Features

  • 2:1 Shrink Ratio
  • Superior Abrasion and Solvent Resistance When Compared with That of Many Flexible, General Purpose Polyolefin Tubings
  • Excellent Physical, Chemical and Electrical Properties That Meet or Exceed Industrial and Military Standards for Highly Reliable, General Purpose Tubing
  • Flexible, Thin-Wall, Flame-Retardant Polyolefin Tubing
  • UL Recognized, CSA Certified
  • Minimum Shrink Temperature: 95°C
  • Minimum Full Recovery Temp.: 121°C
  • Operating Temperature Range: –55°C to 135°C
Supplier's Site
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 15Ft; Shrink Ratio Raychem Te Connectivity - 09J3939 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 15Ft; Shrink Ratio Raychem Te Connectivity
09J3939
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 15Ft; Shrink Ratio Raychem Te Connectivity 09J3939
HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 15FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:15ft; Length - Metric:4.6m; Body Material:Polyolefin RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 15FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:15ft; Length - Metric:4.6m; Body Material:Polyolefin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF001K-15-ND 70100768 09J3939
Product Name Heat Shrink Tubing Tubing, Heat Shrink; 1.0 in. ID; 2:1 Shrink; 15 ft. spool; Black Heat Shrink Tubing, 25.4Mm Id, Po, Black, 15Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 136136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.8268 inch (21 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details