TE Connectivity Heat Shrink Tubing RNF-100-MINI-SPL-1/8-BK

Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 60.0' (18.3m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 60.0' (18.3m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF018K-60-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF018K-60-ND
Heat Shrink Tubing RNF018K-60-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 60.0' (18.3m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 60.0' (18.3m)"

Buy Now Datasheet
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 60Ft; Shrink Ratio Raychem Te Connectivity - 09J3943 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 60Ft; Shrink Ratio Raychem Te Connectivity
09J3943
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 60Ft; Shrink Ratio Raychem Te Connectivity 09J3943
HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 60FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:60ft; Length - Metric:18.3m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 60FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:60ft; Length - Metric:18.3m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RNF018K-60-ND 09J3943
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3.175Mm Id, Po, Black, 60Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 2417488 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details