TE Connectivity Heat Shrink Tubing RNF-100-3-BK-STK

Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-RNF-100-3-BK-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-3-BK-STK-ND
Heat Shrink Tubing 484-RNF-100-3-BK-STK-ND
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 76.2Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity - 09J3956 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 76.2Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
09J3956
Heat Shrink Tubing, 76.2Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity 09J3956
HEAT SHRINK TUBING, 76.2MM ID, PO, BLACK, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 76.2MM ID, PO, BLACK, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Tubing, Heat Shrink; 3.0 in. ID; 2:1 Shrink; 48 in. length; Black - 70101061 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 3.0 in. ID; 2:1 Shrink; 48 in. length; Black
70101061
Tubing, Heat Shrink; 3.0 in. ID; 2:1 Shrink; 48 in. length; Black 70101061
Single Wall Tubing, Polyolefin Material, 2:1 Shrink Ratio Applications. Designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Features 2:1 Shrink Ratio Superior Abrasion and Solvent Resistance When Compared with That of Many Flexible, General Purpose Polyolefin Tubings Excellent Physical, Chemical and Electrical Properties That Meet or Exceed Industrial and Military Standards for Highly Reliable, General Purpose Tubing Flexible, Thin-Wall, Flame-Retardant Polyolefin Tubing UL Recognized, CSA Certified Minimum Shrink Temperature: 95°C Minimum Full Recovery Temp.: 121°C Operating Temperature Range: –55°C to 135°C

Single Wall Tubing, Polyolefin Material, 2:1 Shrink Ratio
Applications. Designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.
Features

  • 2:1 Shrink Ratio
  • Superior Abrasion and Solvent Resistance When Compared with That of Many Flexible, General Purpose Polyolefin Tubings
  • Excellent Physical, Chemical and Electrical Properties That Meet or Exceed Industrial and Military Standards for Highly Reliable, General Purpose Tubing
  • Flexible, Thin-Wall, Flame-Retardant Polyolefin Tubing
  • UL Recognized, CSA Certified
  • Minimum Shrink Temperature: 95°C
  • Minimum Full Recovery Temp.: 121°C
  • Operating Temperature Range: –55°C to 135°C
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 484-RNF-100-3-BK-STK-ND 09J3956 70101061
Product Name Heat Shrink Tubing Heat Shrink Tubing, 76.2Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity Tubing, Heat Shrink; 3.0 in. ID; 2:1 Shrink; 48 in. length; Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Clamping sleeve - EAMH-60-11-C18.1 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details