TE Connectivity NB13612001 RNF-100-3/8-CL-STK RNF-100-3/8-CL-STK

Description
NB13612001 RNF-100-3/8-CL-STK
Request a Quote Datasheet
Description
NB13612001 RNF-100-3/8-CL-STK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NB13612001 RNF-100-3/8-CL-STK - RNF-100-3/8-CL-STK - Heilind Electronics, Inc.
Wilmington, MA, United States
NB13612001 RNF-100-3/8-CL-STK
RNF-100-3/8-CL-STK
NB13612001 RNF-100-3/8-CL-STK RNF-100-3/8-CL-STK
NB13612001 RNF-100-3/8-CL-STK

NB13612001 RNF-100-3/8-CL-STK

Buy Now
Heat Shrink Tubing - 484-RNF-100-3/8-CL-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-3/8-CL-STK-ND
Heat Shrink Tubing 484-RNF-100-3/8-CL-STK-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.5Mm, Clear; Shrink Ratio Raychem Te Connectivity - 77J6818 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm, Clear; Shrink Ratio Raychem Te Connectivity
77J6818
Heat Shrink Tubing, 9.5Mm, Clear; Shrink Ratio Raychem Te Connectivity 77J6818
HEAT SHRINK TUBING, 9.5MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:RNF-100 Series RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:RNF-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-3/8-CL-STK 484-RNF-100-3/8-CL-STK-ND 77J6818
Product Name NB13612001 RNF-100-3/8-CL-STK Heat Shrink Tubing Heat Shrink Tubing, 9.5Mm, Clear; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S10-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details