RNF-100 polyolefin tubing Black 3/64
RNF-100-3/64-0-SP 1=1M
RNF-100-3/64-0-SP METER
HEAT-SHRINK TUBING, 2:1, 1.2MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1968.5ft; Length - Metric:600m; I.D. Recovered Max - RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 8947871 | 484-RNF-100-3/64-0-SP-ND | 09AJ6576 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | |
| Diameter | 0.0472 inch (1.2 mm) | 0.0472 inch (1.2 mm) |