TE Connectivity Heat-Shrink Tubing, 2 Raychem Te Connectivity RNF-100-3/16-OR-SP

Description
HEAT-SHRINK TUBING, 2:1, 4.8MM, ORANGE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:RNF-100 Series RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, 2:1, 4.8MM, ORANGE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:RNF-100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 43AC0834 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
43AC0834
Heat-Shrink Tubing, 2 Raychem Te Connectivity 43AC0834
HEAT-SHRINK TUBING, 2:1, 4.8MM, ORANGE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:RNF-100 Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 4.8MM, ORANGE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Orange; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:RNF-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 43AC0834
Product Name Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details