TE Connectivity NB19484001 RNF-100-3/16-GN-SP RNF-100-3/16-GN-SP

Description
NB19484001 RNF-100-3/16-GN-SP
Request a Quote Datasheet
Description
NB19484001 RNF-100-3/16-GN-SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NB19484001 RNF-100-3/16-GN-SP - RNF-100-3/16-GN-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
NB19484001 RNF-100-3/16-GN-SP
RNF-100-3/16-GN-SP
NB19484001 RNF-100-3/16-GN-SP RNF-100-3/16-GN-SP
NB19484001 RNF-100-3/16-GN-SP

NB19484001 RNF-100-3/16-GN-SP

Buy Now
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 43AC0830 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
43AC0830
Heat-Shrink Tubing, 2 Raychem Te Connectivity 43AC0830
HEAT-SHRINK TUBING, 2:1, 4.8MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:2.4mmRoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 4.8MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:2.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RNF-100-3/16-GN-SP 43AC0830
Product Name NB19484001 RNF-100-3/16-GN-SP Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 137441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0630 inch (1.6 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details