TE Connectivity RNF-100-3/16-BK-STK NB19392001 RNF-100-3/16-BK-STK

Description
RNF-100-3/16-BK-STK NB19392001
Request a Quote Datasheet
Description
RNF-100-3/16-BK-STK NB19392001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RNF-100-3/16-BK-STK NB19392001 - RNF-100-3/16-BK-STK - Heilind Electronics, Inc.
Wilmington, MA, United States
RNF-100-3/16-BK-STK NB19392001
RNF-100-3/16-BK-STK
RNF-100-3/16-BK-STK NB19392001 RNF-100-3/16-BK-STK
RNF-100-3/16-BK-STK NB19392001

RNF-100-3/16-BK-STK NB19392001

Buy Now
Heat Shrink Tubing - RNF316K-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF316K-ND
Heat Shrink Tubing RNF316K-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 4.749Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity - 09J3957 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.749Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
09J3957
Heat Shrink Tubing, 4.749Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity 09J3957
HEAT SHRINK TUBING, 4.749MM ID, PO, BLACK, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.749MM ID, PO, BLACK, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Tubing, Heat Shrink; 3/16 in. ID; 2:1 Shrink; 48 in. length; Black - 70101021 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 3/16 in. ID; 2:1 Shrink; 48 in. length; Black
70101021
Tubing, Heat Shrink; 3/16 in. ID; 2:1 Shrink; 48 in. length; Black 70101021
Single Wall Tubing, Polyolefin Material, 2:1 Shrink Ratio Applications. Designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Features 2:1 Shrink Ratio Superior Abrasion and Solvent Resistance When Compared with That of Many Flexible, General Purpose Polyolefin Tubings Excellent Physical, Chemical and Electrical Properties That Meet or Exceed Industrial and Military Standards for Highly Reliable, General Purpose Tubing Flexible, Thin-Wall, Flame-Retardant Polyolefin Tubing UL Recognized, CSA Certified Minimum Shrink Temperature: 95°C Minimum Full Recovery Temp.: 121°C Operating Temperature Range: –55°C to 135°C

Single Wall Tubing, Polyolefin Material, 2:1 Shrink Ratio
Applications. Designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.
Features

  • 2:1 Shrink Ratio
  • Superior Abrasion and Solvent Resistance When Compared with That of Many Flexible, General Purpose Polyolefin Tubings
  • Excellent Physical, Chemical and Electrical Properties That Meet or Exceed Industrial and Military Standards for Highly Reliable, General Purpose Tubing
  • Flexible, Thin-Wall, Flame-Retardant Polyolefin Tubing
  • UL Recognized, CSA Certified
  • Minimum Shrink Temperature: 95°C
  • Minimum Full Recovery Temp.: 121°C
  • Operating Temperature Range: –55°C to 135°C
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-3/16-BK-STK RNF316K-ND 09J3957 70101021
Product Name RNF-100-3/16-BK-STK NB19392001 Heat Shrink Tubing Heat Shrink Tubing, 4.749Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity Tubing, Heat Shrink; 3/16 in. ID; 2:1 Shrink; 48 in. length; Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Cable Spiral Wrapping - 2044427 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details