TE Connectivity ™ Heat Shrink Tubing - RNF-100-1/4-2-STK RNF-100-1/4-2-STK

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058195-RNF-100-1/4- 2-STK Color: Red Length: 1.200912 m Mounting: SMD (SMT) Body Material: Polyolefin Material: Polyolefin Categories: Heat Shrink Tubing Case / Package: 100 Alternative Parts (Cross-Reference): RNF-100-3/32-2-STK; RNF-100-3/16-2-STK; RNF-100-3/8-2-STK; F2211/4 RD103; 19267-0227; FP-301-1-RED-4'-BULK 5053102016; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058195-RNF-100-1/4- 2-STK Color: Red Length: 1.200912 m Mounting: SMD (SMT) Body Material: Polyolefin Material: Polyolefin Categories: Heat Shrink Tubing Case / Package: 100 Alternative Parts (Cross-Reference): RNF-100-3/32-2-STK; RNF-100-3/16-2-STK; RNF-100-3/8-2-STK; F2211/4 RD103; 19267-0227; FP-301-1-RED-4'-BULK 5053102016; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF-100-1/4-2-STK - 1058195-RNF-100-1/4-2-STK - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - RNF-100-1/4-2-STK
1058195-RNF-100-1/4-2-STK
Heat Shrink Tubing - RNF-100-1/4-2-STK 1058195-RNF-100-1/4-2-STK
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058195-RNF-100-1/4- 2-STK Color: Red Length: 1.200912 m Mounting: SMD (SMT) Body Material: Polyolefin Material: Polyolefin Categories: Heat Shrink Tubing Case / Package: 100 Alternative Parts (Cross-Reference): RNF-100-3/32-2-STK; RNF-100-3/16-2-STK; RNF-100-3/8-2-STK; F2211/4 RD103; 19267-0227; FP-301-1-RED-4'-BULK 5053102016; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058195-RNF-100-1/4-2-STK
Color: Red
Length: 1.200912 m
Mounting: SMD (SMT)
Body Material: Polyolefin
Material: Polyolefin
Categories: Heat Shrink Tubing
Case / Package: 100
Alternative Parts (Cross-Reference): RNF-100-3/32-2-STK; RNF-100-3/16-2-STK; RNF-100-3/8-2-STK; F2211/4 RD103; 19267-0227; FP-301-1-RED-4'-BULK5053102016;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 135 °C
Lead Free: Not Applicable
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
ELV: Compliant

Buy Now
Cable Assembly - 483-RNF-100-1/4-2-STK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Flexible Flame-Retardant General Purpose Polyolefin Tubing 2: 1 1/4-Inch Red Product overview: RNF-100-1/4-2-STK from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Tubing, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 483-RNF-100-1/4-2-ST K can be used for catalog matching and distributor lookup.

Flexible Flame-Retardant General Purpose Polyolefin Tubing 2: 1 1/4-Inch Red Product overview: RNF-100-1/4-2-STK from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Tubing, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 483-RNF-100-1/4-2-STK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1058195-RNF-100-1/4-2-STK 483-RNF-100-1/4-2-STK
Product Name Heat Shrink Tubing - RNF-100-1/4-2-STK Cable Assembly
Cable Length 3.94 ft (12.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
ZK2000-6362-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-2500/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers