Fixed Resistors; RN 1206 2K0 0.05% 10PPM CUT LENGTH ( Holsworthy )
2 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C2B2K0ATG | RN73C2B2K0ATG-ND |
| Product Name | Fixed Resistors; RN 1206 2K0 0.05% 10PPM CUT LENGTH ( Holsworthy ) | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206; 1206 |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use |