TE Connectivity Chip Resistor - Surface Mount RN73C2B150RATG

Description
150 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2B150RATG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2B150RATG-ND
Chip Resistor - Surface Mount RN73C2B150RATG-ND
150 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

150 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2B150RATG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2B150RATG-ND
Chip Resistor - Surface Mount 1111-RN73C2B150RATG-ND
RN 1206 150R 0.05% 10PPM CUT LEN

RN 1206 150R 0.05% 10PPM CUT LEN

Buy Now Datasheet
Fixed Resistors; RN 1206 150R 0.05% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2B150RATG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 1206 150R 0.05% 10PPM CUT LENGTH ( Holsworthy )
RN73C2B150RATG
Fixed Resistors; RN 1206 150R 0.05% 10PPM CUT LENGTH ( Holsworthy ) RN73C2B150RATG
Fixed Resistors; RN 1206 150R 0.05% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 1206 150R 0.05% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number RN73C2B150RATG-ND 1111-RN73C2B150RATG-ND RN73C2B150RATG
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 1206 150R 0.05% 10PPM CUT LENGTH ( Holsworthy )
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 1206
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers