102 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Thin Film Resistors - SMD RN 1206 102K 0.1% 10PPM 5K RL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C2B102KBTD-ND | RN73C2B102KBTD |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RN 1206 102K 0.1% 10PPM 5K RL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 |