TE Connectivity Chip Resistor - Surface Mount RN73C2A9R09BTD

Description
9.09 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
9.09 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A9R09BTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A9R09BTD-ND
Chip Resistor - Surface Mount RN73C2A9R09BTD-ND
9.09 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

9.09 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 9R09 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C2A9R09BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 9R09 0.1% 10PPM 5K RL ( Holsworthy )
RN73C2A9R09BTD
Fixed Resistors; RN 0805 9R09 0.1% 10PPM 5K RL ( Holsworthy ) RN73C2A9R09BTD
Fixed Resistors; RN 0805 9R09 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0805 9R09 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A9R09BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C2A9R09BTD
Chip Resistor - Surface Mount RN73C2A9R09BTD
RES 9.09 OHM 0.1% 1/10W 0805

RES 9.09 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RN73C2A9R09BTD-ND RN73C2A9R09BTD RN73C2A9R09BTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 9R09 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567465 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers