TE Connectivity Fixed Resistors; RN 0805 9K76 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A9K76BTDF

Description
Fixed Resistors; RN 0805 9K76 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 9K76 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 9K76 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A9K76BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 9K76 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A9K76BTDF
Fixed Resistors; RN 0805 9K76 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A9K76BTDF
Fixed Resistors; RN 0805 9K76 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 9K76 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103534CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103534CT-ND
Chip Resistor - Surface Mount A103534CT-ND
9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103534TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103534TR-ND
Chip Resistor - Surface Mount A103534TR-ND
9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103534DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103534DKR-ND
Chip Resistor - Surface Mount A103534DKR-ND
9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 9K76, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity - 20R8639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 9K76, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity
20R8639
Res, Thin Film, 9K76, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity 20R8639
RES, THIN FILM, 9K76, 0.1%, 0.1W, 0805, REEL; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 9K76, 0.1%, 0.1W, 0805, REEL; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A9K76BTDF A103534CT-ND 20R8639
Product Name Fixed Resistors; RN 0805 9K76 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 9K76, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details