TE Connectivity Chip Resistor - Surface Mount RN73C2A9K09BTDF

Description
9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102343TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102343TR-ND
Chip Resistor - Surface Mount A102343TR-ND
9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102343CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102343CT-ND
Chip Resistor - Surface Mount A102343CT-ND
9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102343DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102343DKR-ND
Chip Resistor - Surface Mount A102343DKR-ND
9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 9K09 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A9K09BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 9K09 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A9K09BTDF
Fixed Resistors; RN 0805 9K09 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A9K09BTDF
Fixed Resistors; RN 0805 9K09 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 9K09 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, Thin Film, 9K09, 0.1%, 0.1W, 0805; Resistance Te Connectivity - 26M2616 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 9K09, 0.1%, 0.1W, 0805; Resistance Te Connectivity
26M2616
Res, Thin Film, 9K09, 0.1%, 0.1W, 0805; Resistance Te Connectivity 26M2616
RES, THIN FILM, 9K09, 0.1%, 0.1W, 0805; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 9K09, 0.1%, 0.1W, 0805; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 9.09Kohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity - 20R8630 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 9.09Kohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity
20R8630
Resistor, Thin Film, 9.09Kohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity 20R8630
RESISTOR, THIN FILM, 9.09KOHM, 63mW, ±0.1%; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100VRoHS Compliant: Yes

RESISTOR, THIN FILM, 9.09KOHM, 63mW, ±0.1%; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9.09K, 0.1W, 0805, 100V, Thin Film; Resistance Holsworthy Te Connectivity - 02AH0401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9.09K, 0.1W, 0805, 100V, Thin Film; Resistance Holsworthy Te Connectivity
02AH0401
Res, 9.09K, 0.1W, 0805, 100V, Thin Film; Resistance Holsworthy Te Connectivity 02AH0401
RES, 9.09K, 0.1W, 0805, 100V, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 9.09K, 0.1W, 0805, 100V, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 9.09 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9319 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 9.09 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9319
Surface Mount Thin Film Resistor, Rn73 Series, 9.09 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9319
Surface Mount Thin Film Resistor, RN73 Series, 9.09 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 9.09 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102343TR-ND RN73C2A9K09BTDF 26M2616 20R8630 99W9319
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 9K09 0.1% 10PPM 1KRL ( Holsworthy ) Res, Thin Film, 9K09, 0.1%, 0.1W, 0805; Resistance Te Connectivity Resistor, Thin Film, 9.09Kohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 9.09 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573308 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7682FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details