TE Connectivity Chip Resistor - Surface Mount RN73C2A97R6BTDF

Description
97.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
97.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103531TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103531TR-ND
Chip Resistor - Surface Mount A103531TR-ND
97.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

97.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103531CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103531CT-ND
Chip Resistor - Surface Mount A103531CT-ND
97.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

97.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 97R6 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A97R6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 97R6 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A97R6BTDF
Fixed Resistors; RN 0805 97R6 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A97R6BTDF
Fixed Resistors; RN 0805 97R6 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 97R6 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, 97R6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 10AC8909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
10AC8909
Res, 97R6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 10AC8909
RES, 97R6, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:97.6ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 97R6, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:97.6ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103531TR-ND RN73C2A97R6BTDF 10AC8909
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 97R6 0.1% 10PPM 1KRL ( Holsworthy ) Res, 97R6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 97.6 ohms 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573199 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD823GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details