TE Connectivity Fixed Resistors; RN 0805 97K6 0.1% 10PPM 250 RL ( Holsworthy ) RN73C2A97K6BTDG

Description
Fixed Resistors; RN 0805 97K6 0.1% 10PPM 250 RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 97K6 0.1% 10PPM 250 RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 97K6 0.1% 10PPM 250 RL ( Holsworthy ) - RN73C2A97K6BTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 97K6 0.1% 10PPM 250 RL ( Holsworthy )
RN73C2A97K6BTDG
Fixed Resistors; RN 0805 97K6 0.1% 10PPM 250 RL ( Holsworthy ) RN73C2A97K6BTDG
Fixed Resistors; RN 0805 97K6 0.1% 10PPM 250 RL ( Holsworthy )

Fixed Resistors; RN 0805 97K6 0.1% 10PPM 250 RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1676470-5-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1676470-5-ND
Chip Resistor - Surface Mount 1676470-5-ND
97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A97K6BTDG 1676470-5-ND
Product Name Fixed Resistors; RN 0805 97K6 0.1% 10PPM 250 RL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers