TE Connectivity Chip Resistor - Surface Mount RN73C2A976RBTG

Description
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A976RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A976RBTG-ND
Chip Resistor - Surface Mount RN73C2A976RBTG-ND
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 976R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A976RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 976R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A976RBTG
Fixed Resistors; RN 0805 976R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A976RBTG
Fixed Resistors; RN 0805 976R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 976R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A976RBTG-ND RN73C2A976RBTG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 976R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details