TE Connectivity Chip Resistor - Surface Mount RN73C2A976RBTDG

Description
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1676469-5-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1676469-5-ND
Chip Resistor - Surface Mount 1676469-5-ND
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0805 976R 0.1% 10PPM 250 RL - RN73C2A976RBTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 976R 0.1% 10PPM 250 RL
RN73C2A976RBTDG
Thin Film Resistors - SMD RN 0805 976R 0.1% 10PPM 250 RL RN73C2A976RBTDG
Thin Film Resistors - SMD RN 0805 976R 0.1% 10PPM 250 RL

Thin Film Resistors - SMD RN 0805 976R 0.1% 10PPM 250 RL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 1676469-5-ND RN73C2A976RBTDG
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0805 976R 0.1% 10PPM 250 RL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details