TE Connectivity Chip Resistor - Surface Mount RN73C2A95R3BTDF

Description
95.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
95.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A95R3BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A95R3BTDF-ND
Chip Resistor - Surface Mount RN73C2A95R3BTDF-ND
95.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

95.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A95R3BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A95R3BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A95R3BTDFTR-ND
RN 0805 95R3 0.1% 10PPM 1KRL

RN 0805 95R3 0.1% 10PPM 1KRL

Buy Now Datasheet
Fixed Resistors; RN 0805 95R3 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A95R3BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 95R3 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A95R3BTDF
Fixed Resistors; RN 0805 95R3 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A95R3BTDF
Fixed Resistors; RN 0805 95R3 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 95R3 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, 95R3, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95R3, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6617
Res, 95R3, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6617
RES, 95R3, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:95.3ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 95R3, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:95.3ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A95R3BTDF-ND 1111-RN73C2A95R3BTDFTR-ND RN73C2A95R3BTDF 98Y6617
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0805 95R3 0.1% 10PPM 1KRL ( Holsworthy ) Res, 95R3, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 0805 0805
Resistance Range 95.3 ohms 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers