TE Connectivity RESISTOR 0805 953RRESISTOR 0805 953R; Resistor element type:Thin Film; Resistance:953R; Case style:0... RN73C2A953RBTG

Description
RESISTOR 0805 953RRESISTOR 0805 953R; Resistor element type:Thin Film; Resistance:953R; Case style:0...
Request a Quote Datasheet
Description
RESISTOR 0805 953RRESISTOR 0805 953R; Resistor element type:Thin Film; Resistance:953R; Case style:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 0805 953RRESISTOR 0805 953R; Resistor element type:Thin Film; Resistance:953R; Case style:0... - RN73C2A953RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0805 953RRESISTOR 0805 953R; Resistor element type:Thin Film; Resistance:953R; Case style:0...
RN73C2A953RBTG
RESISTOR 0805 953RRESISTOR 0805 953R; Resistor element type:Thin Film; Resistance:953R; Case style:0... RN73C2A953RBTG
RESISTOR 0805 953RRESISTOR 0805 953R; Resistor element type:Thin Film; Resistance:953R; Case style:0...

RESISTOR 0805 953RRESISTOR 0805 953R; Resistor element type:Thin Film; Resistance:953R; Case style:0...

Supplier's Site
Chip Resistor - Surface Mount - A105856-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105856-ND
Chip Resistor - Surface Mount A105856-ND
953 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

953 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 953 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R8667 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 953 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R8667
Thin Film Resistor, 953 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R8667
THIN FILM RESISTOR, 953 OHM, 100mW, 0.1%; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

THIN FILM RESISTOR, 953 OHM, 100mW, 0.1%; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A953RBTG A105856-ND 20R8667
Product Name RESISTOR 0805 953RRESISTOR 0805 953R; Resistor element type:Thin Film; Resistance:953R; Case style:0... Chip Resistor - Surface Mount Thin Film Resistor, 953 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Resistance Range 953 ohms 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9640 ohms
View Details
4 suppliers