TE Connectivity Chip Resistor - Surface Mount RN73C2A953RBTDF

Description
953 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
953 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103527TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103527TR-ND
Chip Resistor - Surface Mount A103527TR-ND
953 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

953 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103527CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103527CT-ND
Chip Resistor - Surface Mount A103527CT-ND
953 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

953 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103527DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103527DKR-ND
Chip Resistor - Surface Mount A103527DKR-ND
953 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

953 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 953R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A953RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 953R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A953RBTDF
Fixed Resistors; RN 0805 953R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A953RBTDF
Fixed Resistors; RN 0805 953R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 953R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 953 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R8666 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 953 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R8666
Surface Mount Thin Film Resistor, Rn73 Series, 953 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R8666
Surface Mount Thin Film Resistor, RN73 Series, 953 ohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, RN73 Series, 953 ohm, 100 mW, - 0.1%, 100 V

Supplier's Site
Res, 953R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6618
Res, 953R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6618
RES, 953R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:953ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 953R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:953ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 953 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9325 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 953 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9325
Surface Mount Thin Film Resistor, Rn73 Series, 953 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9325
Surface Mount Thin Film Resistor, RN73 Series, 953 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 953 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A103527TR-ND RN73C2A953RBTDF 20R8666 98Y6618 99W9325
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 953R 0.1% 10PPM 1KRL ( Holsworthy ) Surface Mount Thin Film Resistor, Rn73 Series, 953 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity Res, 953R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 953 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD) 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers