TE Connectivity RESISTORS 0805 93K1RESISTOR 0805 93K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:93.1KR; CASE STY... RN73C2A93K1BTG

Description
RESISTORS 0805 93K1RESISTOR 0805 93K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:93.1KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 93K1RESISTOR 0805 93K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:93.1KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 93K1RESISTOR 0805 93K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:93.1KR; CASE STY... - RN73C2A93K1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 93K1RESISTOR 0805 93K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:93.1KR; CASE STY...
RN73C2A93K1BTG
RESISTORS 0805 93K1RESISTOR 0805 93K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:93.1KR; CASE STY... RN73C2A93K1BTG
RESISTORS 0805 93K1RESISTOR 0805 93K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:93.1KR; CASE STY...

RESISTORS 0805 93K1RESISTOR 0805 93K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:93.1KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A93K1BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A93K1BTG-ND
Chip Resistor - Surface Mount RN73C2A93K1BTG-ND
93.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

93.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 93.1 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R8652 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 93.1 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R8652
Surface Mount Thin Film Resistor, Rn73 Series, 93.1 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R8652
Surface Mount Thin Film Resistor, RN73 Series, 93.1 kohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, RN73 Series, 93.1 kohm, 100 mW, - 0.1%, 100 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A93K1BTG RN73C2A93K1BTG-ND 20R8652
Product Name RESISTORS 0805 93K1RESISTOR 0805 93K1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:93.1KR; CASE STY... Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rn73 Series, 93.1 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details