TE Connectivity Chip Resistor - Surface Mount RN73C2A931RBTG

Description
931 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
931 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A931RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A931RBTG-ND
Chip Resistor - Surface Mount RN73C2A931RBTG-ND
931 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

931 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 931R RESISTORS 0805 931R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:931R; CASE STY... - RN73C2A931RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 931R RESISTORS 0805 931R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:931R; CASE STY...
RN73C2A931RBTG
RESISTORS 0805 931R RESISTORS 0805 931R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:931R; CASE STY... RN73C2A931RBTG
RESISTORS 0805 931R RESISTORS 0805 931R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:931R; CASE STY...

RESISTORS 0805 931R RESISTORS 0805 931R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:931R; CASE STY...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 931 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R8658 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 931 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R8658
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 931 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R8658
Surface Mount Chip Resistor, Thin Film, RN73 Series, 931 ohm, 100 mW, 0.1%, 100 V

Surface Mount Chip Resistor, Thin Film, RN73 Series, 931 ohm, 100 mW, 0.1%, 100 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A931RBTG-ND RN73C2A931RBTG 20R8658
Product Name Chip Resistor - Surface Mount RESISTORS 0805 931R RESISTORS 0805 931R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:931R; CASE STY... Surface Mount Chip Resistor, Thin Film, Rn73 Series, 931 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers