TE Connectivity Chip Resistor - Surface Mount RN73C2A90R9BTG

Description
90.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
90.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A90R9BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A90R9BTG-ND
Chip Resistor - Surface Mount RN73C2A90R9BTG-ND
90.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

90.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 90R9RESISTOR 0805 90R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:90.9R; CASE STYL... - RN73C2A90R9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 90R9RESISTOR 0805 90R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:90.9R; CASE STYL...
RN73C2A90R9BTG
RESISTORS 0805 90R9RESISTOR 0805 90R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:90.9R; CASE STYL... RN73C2A90R9BTG
RESISTORS 0805 90R9RESISTOR 0805 90R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:90.9R; CASE STYL...

RESISTORS 0805 90R9RESISTOR 0805 90R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:90.9R; CASE STYL...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A90R9BTG-ND RN73C2A90R9BTG
Product Name Chip Resistor - Surface Mount RESISTORS 0805 90R9RESISTOR 0805 90R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:90.9R; CASE STYL...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details