TE Connectivity Fixed Resistors; RN 0805 90R9 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A90R9BTDF

Description
Fixed Resistors; RN 0805 90R9 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 90R9 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 90R9 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A90R9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 90R9 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A90R9BTDF
Fixed Resistors; RN 0805 90R9 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A90R9BTDF
Fixed Resistors; RN 0805 90R9 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 90R9 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103525TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103525TR-ND
Chip Resistor - Surface Mount A103525TR-ND
90.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

90.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103525DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103525DKR-ND
Chip Resistor - Surface Mount A103525DKR-ND
90.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

90.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103525CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103525CT-ND
Chip Resistor - Surface Mount A103525CT-ND
90.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

90.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A90R9BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A90R9BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A90R9BTDFTR-ND
RN 0805 90R9 0.1% 10PPM 1KRL

RN 0805 90R9 0.1% 10PPM 1KRL

Buy Now Datasheet
Res, 90R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6614
Res, 90R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6614
RES, 90R9, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:90.9ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 90R9, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:90.9ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC2941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC2941
Res, 90R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC2941
RES, 90R9, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:90.9ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 90R9, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:90.9ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A90R9BTDF A103525TR-ND 1111-RN73C2A90R9BTDFTR-ND 98Y6614
Product Name Fixed Resistors; RN 0805 90R9 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 90R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details