TE Connectivity Fixed Resistors; RN 0805 8R45 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A8R45BTDF

Description
Fixed Resistors; RN 0805 8R45 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 8R45 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 8R45 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A8R45BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 8R45 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A8R45BTDF
Fixed Resistors; RN 0805 8R45 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A8R45BTDF
Fixed Resistors; RN 0805 8R45 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 8R45 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A8R45BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A8R45BTDF-ND
Chip Resistor - Surface Mount RN73C2A8R45BTDF-ND
8.45 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.45 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A8R45BTDF RN73C2A8R45BTDF-ND
Product Name Fixed Resistors; RN 0805 8R45 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers