TE Connectivity Thin Film Resistors - SMD RN 0805 8R25 0.1% 10PPM 1K RL RN73C2A8R25BTDF

Description
Thin Film Resistors - SMD RN 0805 8R25 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0805 8R25 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0805 8R25 0.1% 10PPM 1K RL - RN73C2A8R25BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 8R25 0.1% 10PPM 1K RL
RN73C2A8R25BTDF
Thin Film Resistors - SMD RN 0805 8R25 0.1% 10PPM 1K RL RN73C2A8R25BTDF
Thin Film Resistors - SMD RN 0805 8R25 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0805 8R25 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - A103522TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103522TR-ND
Chip Resistor - Surface Mount A103522TR-ND
8.25 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.25 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103522CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103522CT-ND
Chip Resistor - Surface Mount A103522CT-ND
8.25 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.25 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103522DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103522DKR-ND
Chip Resistor - Surface Mount A103522DKR-ND
8.25 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.25 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 8R25, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 05AC9434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R25, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
05AC9434
Res, 8R25, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 05AC9434
RES, 8R25, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.25ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 8R25, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.25ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 8R25, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 10AC8898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R25, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
10AC8898
Res, 8R25, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 10AC8898
RES, 8R25, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.25ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 8R25, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.25ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A8R25BTDF A103522TR-ND 05AC9434
Product Name Thin Film Resistors - SMD RN 0805 8R25 0.1% 10PPM 1K RL Chip Resistor - Surface Mount Res, 8R25, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7684FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details